The AE2203B10566 is a cavity bandpass filter designed for RF applications with a center frequency of 2203 MHz. It features a passband of 2195.5 to 2210.5 MHz and a bandwidth of 15 MHz. The filter has a minimum return loss of 15 dB within the passband and a maximum insertion loss of 2 dB. It provides a rejection of at least 60 dB at 2030 MHz and 2376 MHz, making it suitable for applications requiring high selectivity. This filter operates with a 50 Ohm impedance and can handle a maximum power of 40 W. The mechanical specifications include SMA female connectors and dimensions of 4.125 x 1.5 x 1.0 inches. It is rated for an operating temperature range of -25°C to +70°C and a storage temperature range of -40°C to +90°C. The filter is also designed to withstand shock and vibration, rated at 20 G for both conditions.
2203 MHz Cavity Bandpass Filter
Win Source Part Number: 1173706-AE2203B10566
Category: Filters>RF Filters
Package: Box
Standard Package: 1
Frequency: 2.203GHz Center
Filter Type: Band Pass
Height (Max): 0.450" (11.43mm)
Ripple: 0.05dB
Bandwidth: 15MHz
Mounting Type: Chassis Mount
Package / Case: Module, SMA Connectors
Dimension: 1.900" L x 1.300" W (48.26mm x 33.02mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000
Mfr: Anatech Electronics Inc.
Other Names: 3078-AE2203B10566
RoHS Status: Not applicable
| Anatech Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | AE2203B10566 | AE2203B10566 |
| Product Name | 2203 MHz Cavity Bandpass Filter | Filters - RF Filters |
| Filter Type | Bandpass | |
| Fc | 2203 MHz | |
| Bandwidth | 15000 kHz | |
| Insertion Loss | 2 dB |