Anatech Electronics, Inc. 2201.5 MHz Cavity Band Pass Filter AE2201B11403

Description
2201.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2201.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2201.5 MHz Cavity Band Pass Filter - AE2201B11403 - Anatech Electronics, Inc.
Garfield, NJ, United States
2201.5 MHz Cavity Band Pass Filter
AE2201B11403
2201.5 MHz Cavity Band Pass Filter AE2201B11403
2201.5 MHz Cavity Band Pass Filter

2201.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2201B11403
Product Name 2201.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2202 MHz
Bandwidth 6000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details