Anatech Electronics, Inc. 22000 MHz Bandpass Filter AE22000B11747

Description
22000 MHz Bandpass Filter
Request a Quote
Description
22000 MHz Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22000 MHz Bandpass Filter - AE22000B11747 - Anatech Electronics, Inc.
Garfield, NJ, United States
22000 MHz Bandpass Filter
AE22000B11747
22000 MHz Bandpass Filter AE22000B11747
22000 MHz Bandpass Filter

22000 MHz Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE22000B11747
Product Name 22000 MHz Bandpass Filter
Filter Type Bandpass
Fc 22000 MHz
Bandwidth 1.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details