Anatech Electronics, Inc. 21.4 MHz LC Band Pass Filter AE21R4LB11973

Description
21.4 MHz LC Band Pass Filter
Request a Quote
Description
21.4 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
21.4 MHz LC Band Pass Filter - AE21R4LB11973 - Anatech Electronics, Inc.
Garfield, NJ, United States
21.4 MHz LC Band Pass Filter
AE21R4LB11973
21.4 MHz LC Band Pass Filter AE21R4LB11973
21.4 MHz LC Band Pass Filter

21.4 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE21R4LB11973
Product Name 21.4 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 21.4 MHz
Bandwidth 600 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details