Anatech Electronics, Inc. 215 MHz LC Bandpass Filter AE215LB12133

Description
215 MHz LC Bandpass Filter
Request a Quote
Description
215 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
215 MHz LC Bandpass Filter - AE215LB12133 - Anatech Electronics, Inc.
Garfield, NJ, United States
215 MHz LC Bandpass Filter
AE215LB12133
215 MHz LC Bandpass Filter AE215LB12133
215 MHz LC Bandpass Filter

215 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE215LB12133
Product Name 215 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 215 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details