Anatech Electronics, Inc. 2105 MHz Cavity Bandpass Filter AE2105B11516

Description
2105 MHz Cavity Bandpass Filter
Request a Quote
Description
2105 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2105 MHz Cavity Bandpass Filter - AE2105B11516 - Anatech Electronics, Inc.
Garfield, NJ, United States
2105 MHz Cavity Bandpass Filter
AE2105B11516
2105 MHz Cavity Bandpass Filter AE2105B11516
2105 MHz Cavity Bandpass Filter

2105 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2105B11516
Product Name 2105 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2105 MHz
Bandwidth 15000 kHz
Insertion Loss 4.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details