Anatech Electronics, Inc. 21.25 MHz LC Band Pass Filter AE21.25B6352

Description
21.25 MHz LC Band Pass Filter
Request a Quote
Description
21.25 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
21.25 MHz LC Band Pass Filter - AE21.25B6352 - Anatech Electronics, Inc.
Garfield, NJ, United States
21.25 MHz LC Band Pass Filter
AE21.25B6352
21.25 MHz LC Band Pass Filter AE21.25B6352
21.25 MHz LC Band Pass Filter

21.25 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE21.25B6352
Product Name 21.25 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 21.25 MHz
Bandwidth 2200 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details