Anatech Electronics, Inc. 20 MHz LC Bandpass Filter AE20B5328

Description
20 MHz LC Bandpass Filter
Request a Quote
Description
20 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 MHz LC Bandpass Filter - AE20B5328 - Anatech Electronics, Inc.
Garfield, NJ, United States
20 MHz LC Bandpass Filter
AE20B5328
20 MHz LC Bandpass Filter AE20B5328
20 MHz LC Bandpass Filter

20 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20B5328
Product Name 20 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 20 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details