Anatech Electronics, Inc. 20MHz LC Band pass Filters AE20B11018

Description
20MHz LC Band pass Filters
Request a Quote
Description
20MHz LC Band pass Filters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20MHz LC Band pass Filters - AE20B11018 - Anatech Electronics, Inc.
Garfield, NJ, United States
20MHz LC Band pass Filters
AE20B11018
20MHz LC Band pass Filters AE20B11018
20MHz LC Band pass Filters

20MHz LC Band pass Filters

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20B11018
Product Name 20MHz LC Band pass Filters
Filter Type Bandpass
Fc 20 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details