Anatech Electronics, Inc.
20 MHz Band Pass Filter
AE20B10904
Description
20 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
20 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE20B10904 |
|
Product Name
|
20 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
20 MHz
|
|
Bandwidth
|
800 kHz
|
|
Insertion Loss
|
5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2533 MHz
Bandwidth
73000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4460 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10700 MHz
Bandwidth
2.60E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
34000 kHz
View Details