Anatech Electronics, Inc. 2091.5 MHz Cavity Band Pass Filter AE2091B1391

Description
2091.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2091.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2091.5 MHz Cavity Band Pass Filter - AE2091B1391 - Anatech Electronics, Inc.
Garfield, NJ, United States
2091.5 MHz Cavity Band Pass Filter
AE2091B1391
2091.5 MHz Cavity Band Pass Filter AE2091B1391
2091.5 MHz Cavity Band Pass Filter

2091.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2091B1391
Product Name 2091.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details