Anatech Electronics, Inc. 2065 MHz Monoblock Ceramic Bandpass Filter AE2065CB1847

Description
2065 MHz Monoblock Ceramic Bandpass Filter
Request a Quote
Description
2065 MHz Monoblock Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2065 MHz Monoblock Ceramic Bandpass Filter - AE2065CB1847 - Anatech Electronics, Inc.
Garfield, NJ, United States
2065 MHz Monoblock Ceramic Bandpass Filter
AE2065CB1847
2065 MHz Monoblock Ceramic Bandpass Filter AE2065CB1847
2065 MHz Monoblock Ceramic Bandpass Filter

2065 MHz Monoblock Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2065CB1847
Product Name 2065 MHz Monoblock Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2065 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details