Anatech Electronics, Inc.
20.5 GHz Bandpass Filter
AE20500B11425
Description
20.5 GHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
20.5 GHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE20500B11425 |
|
Product Name
|
20.5 GHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
20500 MHz
|
|
Bandwidth
|
4.00E6 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2042 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2492 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
34000 kHz
View Details