Anatech Electronics, Inc.
20.5 GHz Bandpass Filter
AE20500B11423
Description
20.5 GHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
20.5 GHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE20500B11423 |
|
Product Name
|
20.5 GHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
20500 MHz
|
|
Bandwidth
|
600000 kHz
|
|
Insertion Loss
|
1.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2355 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2593 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4700 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Fc
5500 MHz
Bandwidth
20000 kHz
Insertion Loss
1.75 dB
View Details