Anatech Electronics, Inc. 2035 MHz Cavity Bandpass Filter AE2035B10564

Description
2035 MHz Cavity Bandpass Filter
Request a Quote
Description
2035 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2035 MHz Cavity Bandpass Filter - AE2035B10564 - Anatech Electronics, Inc.
Garfield, NJ, United States
2035 MHz Cavity Bandpass Filter
AE2035B10564
2035 MHz Cavity Bandpass Filter AE2035B10564
2035 MHz Cavity Bandpass Filter

2035 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2035B10564
Product Name 2035 MHz Cavity Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
5480-5720 MHz Cavity Band Pass Filter - AB5600B1278 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details