Anatech Electronics, Inc. 200 MHz LC Band Pass Filter AE200B9441

Description
200 MHz LC Band Pass Filter
Request a Quote
Description
200 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz LC Band Pass Filter - AE200B9441 - Anatech Electronics, Inc.
Garfield, NJ, United States
200 MHz LC Band Pass Filter
AE200B9441
200 MHz LC Band Pass Filter AE200B9441
200 MHz LC Band Pass Filter

200 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE200B9441
Product Name 200 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 200 MHz
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details