Anatech Electronics, Inc. 2000 MHz Cavity Band Pass Filter AE2000B11604

Description
2000 MHz Cavity Band Pass Filter
Request a Quote
Description
2000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Cavity Band Pass Filter - AE2000B11604 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Cavity Band Pass Filter
AE2000B11604
2000 MHz Cavity Band Pass Filter AE2000B11604
2000 MHz Cavity Band Pass Filter

2000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000B11604
Product Name 2000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2000 MHz
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details