Anatech Electronics, Inc.
199 MHz Band Pass Filter
AE199B9820
Description
199 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
199 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE199B9820 |
|
Product Name
|
199 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
199 MHz
|
|
Insertion Loss
|
4.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4810 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1176 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14560 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2476 MHz
Bandwidth
20000 kHz
View Details