Anatech Electronics, Inc. 1975 MHz Cavity Bandpass Filter AE1975B5134

Description
1975 MHz Cavity Bandpass Filter
Request a Quote
Description
1975 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1975 MHz Cavity Bandpass Filter - AE1975B5134 - Anatech Electronics, Inc.
Garfield, NJ, United States
1975 MHz Cavity Bandpass Filter
AE1975B5134
1975 MHz Cavity Bandpass Filter AE1975B5134
1975 MHz Cavity Bandpass Filter

1975 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1975B5134
Product Name 1975 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1975 MHz
Bandwidth 90000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details