Anatech Electronics, Inc. 1950 MHz Cavity Bandpass Filter AE1950B11460

Description
1950 MHz Cavity Bandpass Filter
Request a Quote
Description
1950 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Cavity Bandpass Filter - AE1950B11460 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Cavity Bandpass Filter
AE1950B11460
1950 MHz Cavity Bandpass Filter AE1950B11460
1950 MHz Cavity Bandpass Filter

1950 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1950B11460
Product Name 1950 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1950 MHz
Bandwidth 60000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details