Anatech Electronics, Inc. 1900 MHz Cavity Band Pass Filter AE1900B11879

Description
1900 MHz Cavity Band Pass Filter
Request a Quote
Description
1900 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900 MHz Cavity Band Pass Filter - AE1900B11879 - Anatech Electronics, Inc.
Garfield, NJ, United States
1900 MHz Cavity Band Pass Filter
AE1900B11879
1900 MHz Cavity Band Pass Filter AE1900B11879
1900 MHz Cavity Band Pass Filter

1900 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1900B11879
Product Name 1900 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1900 MHz
Bandwidth 49000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details