Anatech Electronics, Inc. 1897.5 MHz Cavity Bandpass Filter AE1897B11476

Description
1897.5 MHz Cavity Bandpass Filter
Request a Quote
Description
1897.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1897.5 MHz Cavity Bandpass Filter - AE1897B11476 - Anatech Electronics, Inc.
Garfield, NJ, United States
1897.5 MHz Cavity Bandpass Filter
AE1897B11476
1897.5 MHz Cavity Bandpass Filter AE1897B11476
1897.5 MHz Cavity Bandpass Filter

1897.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1897B11476
Product Name 1897.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details