Anatech Electronics, Inc. 187 MHz LC Bandpass Filter AE187B10495

Description
187 MHz LC Bandpass Filter
Request a Quote
Description
187 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
187 MHz LC Bandpass Filter - AE187B10495 - Anatech Electronics, Inc.
Garfield, NJ, United States
187 MHz LC Bandpass Filter
AE187B10495
187 MHz LC Bandpass Filter AE187B10495
187 MHz LC Bandpass Filter

187 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE187B10495
Product Name 187 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 188 MHz
Bandwidth 3000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details