Anatech Electronics, Inc. 1850MHz LTE Frequency Band Pass Filter AE1850B6731

Description
1850MHz LTE Frequency Band Pass Filter
Request a Quote
Description
1850MHz LTE Frequency Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1850MHz LTE Frequency Band Pass Filter - AE1850B6731 - Anatech Electronics, Inc.
Garfield, NJ, United States
1850MHz LTE Frequency Band Pass Filter
AE1850B6731
1850MHz LTE Frequency Band Pass Filter AE1850B6731
1850MHz LTE Frequency Band Pass Filter

1850MHz LTE Frequency Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1850B6731
Product Name 1850MHz LTE Frequency Band Pass Filter
Filter Type Bandpass
Fc 1850 MHz
Bandwidth 370000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details