Anatech Electronics, Inc. 184 MHz lc Band Pass Filter AE184B6438

Description
184 MHz lc Band Pass Filter
Request a Quote
Description
184 MHz lc Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
184 MHz lc Band Pass Filter - AE184B6438 - Anatech Electronics, Inc.
Garfield, NJ, United States
184 MHz lc Band Pass Filter
AE184B6438
184 MHz lc Band Pass Filter AE184B6438
184 MHz lc Band Pass Filter

184 MHz lc Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE184B6438
Product Name 184 MHz lc Band Pass Filter
Filter Type Bandpass
Fc 184 MHz
Bandwidth 7000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details