Anatech Electronics, Inc. 1842.5 MHz Cavity Bandpass Filter AE1842.5B10344

Description
1842.5 MHz Cavity Bandpass Filter
Request a Quote
Description
1842.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842.5 MHz Cavity Bandpass Filter - AE1842.5B10344 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842.5 MHz Cavity Bandpass Filter
AE1842.5B10344
1842.5 MHz Cavity Bandpass Filter AE1842.5B10344
1842.5 MHz Cavity Bandpass Filter

1842.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1842.5B10344
Product Name 1842.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 25000 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5777 MHz Cavity Band Pass Filter - AB5777B660 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5778 MHz
Bandwidth 20000 kHz
View Details