Anatech Electronics, Inc. 181 MHz LC Band Pass Filter AE181LB12049

Description
181 MHz LC Band Pass Filter
Request a Quote
Description
181 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
181 MHz LC Band Pass Filter - AE181LB12049 - Anatech Electronics, Inc.
Garfield, NJ, United States
181 MHz LC Band Pass Filter
AE181LB12049
181 MHz LC Band Pass Filter AE181LB12049
181 MHz LC Band Pass Filter

181 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE181LB12049
Product Name 181 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 181 MHz
Bandwidth 63300 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details