Anatech Electronics, Inc. 181 MHz LC Band Pass Filter AE181B5455

Description
181 MHz LC Band Pass Filter
Request a Quote
Description
181 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
181 MHz LC Band Pass Filter - AE181B5455 - Anatech Electronics, Inc.
Garfield, NJ, United States
181 MHz LC Band Pass Filter
AE181B5455
181 MHz LC Band Pass Filter AE181B5455
181 MHz LC Band Pass Filter

181 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE181B5455
Product Name 181 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 181 MHz
Bandwidth 63300 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details