Anatech Electronics, Inc. 180 MHz LC Band Pass Filter AE180B11181

Description
180 MHz LC Band Pass Filter
Request a Quote
Description
180 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
180 MHz LC Band Pass Filter - AE180B11181 - Anatech Electronics, Inc.
Garfield, NJ, United States
180 MHz LC Band Pass Filter
AE180B11181
180 MHz LC Band Pass Filter AE180B11181
180 MHz LC Band Pass Filter

180 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE180B11181
Product Name 180 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 180 MHz
Bandwidth 9000 kHz
Insertion Loss 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details