Anatech Electronics, Inc. 18070MHz Band Pass Filter AE18070B11071

Description
18070MHz Band Pass Filter
Request a Quote
Description
18070MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18070MHz Band Pass Filter - AE18070B11071 - Anatech Electronics, Inc.
Garfield, NJ, United States
18070MHz Band Pass Filter
AE18070B11071
18070MHz Band Pass Filter AE18070B11071
18070MHz Band Pass Filter

18070MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18070B11071
Product Name 18070MHz Band Pass Filter
Filter Type Bandpass
Fc 18070 MHz
Bandwidth 4.14E6 kHz
Insertion Loss 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details