Anatech Electronics, Inc. 5800 MHz Cavity Band Pass Filter AB5800B500

Description
5800 MHz Cavity Band Pass Filter
Request a Quote
Description
5800 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Garfield, NJ, United States
5800 MHz Cavity Band Pass Filter
AB5800B500
5800 MHz Cavity Band Pass Filter AB5800B500
5800 MHz Cavity Band Pass Filter

5800 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5800B500
Product Name 5800 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details