Anatech Electronics, Inc. 18000 MHz Waveguide Bandpass Filter AE18000WB11562

Description
18000 MHz Waveguide Bandpass Filter
Request a Quote
Description
18000 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz Waveguide Bandpass Filter - AE18000WB11562 - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz Waveguide Bandpass Filter
AE18000WB11562
18000 MHz Waveguide Bandpass Filter AE18000WB11562
18000 MHz Waveguide Bandpass Filter

18000 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000WB11562
Product Name 18000 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 66000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details