Anatech Electronics, Inc. 1775 MHz LC Band Pass Filter AE1775B10824

Description
1775 MHz LC Band Pass Filter
Request a Quote
Description
1775 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1775 MHz LC Band Pass Filter - AE1775B10824 - Anatech Electronics, Inc.
Garfield, NJ, United States
1775 MHz LC Band Pass Filter
AE1775B10824
1775 MHz LC Band Pass Filter AE1775B10824
1775 MHz LC Band Pass Filter

1775 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1775B10824
Product Name 1775 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details