Anatech Electronics, Inc. 1764 MHz Cavity Band Pass Filter AE1764B9812

Description
1764 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
1764 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1764 MHz Cavity Band Pass Filter - AE1764B9812 - Anatech Electronics, Inc.
Garfield, NJ, United States
1764 MHz Cavity Band Pass Filter
AE1764B9812
1764 MHz Cavity Band Pass Filter AE1764B9812
1764 MHz Cavity Band Pass Filter for S Band applications

1764 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1764B9812
Product Name 1764 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1764 MHz
Bandwidth 2000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details