Anatech Electronics, Inc. 1750 MHz Band Pass Filter AE1750B9973

Description
1750 MHz Band Pass Filter
Request a Quote
Description
1750 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz Band Pass Filter - AE1750B9973 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz Band Pass Filter
AE1750B9973
1750 MHz Band Pass Filter AE1750B9973
1750 MHz Band Pass Filter

1750 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750B9973
Product Name 1750 MHz Band Pass Filter
Filter Type Bandpass
Fc 1750 MHz
Bandwidth 100000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details