Anatech Electronics, Inc. 1737.5 MHz Cavity Band Pass Filter AE1737B11887

Description
1737.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1737.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1737.5 MHz Cavity Band Pass Filter - AE1737B11887 - Anatech Electronics, Inc.
Garfield, NJ, United States
1737.5 MHz Cavity Band Pass Filter
AE1737B11887
1737.5 MHz Cavity Band Pass Filter AE1737B11887
1737.5 MHz Cavity Band Pass Filter

1737.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1737B11887
Product Name 1737.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 85000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details