Anatech Electronics, Inc. 1730 MHz Cavity Bandpass Filter AE1730B11949

Description
1730 MHz Cavity Bandpass Filter
Request a Quote
Description
1730 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1730 MHz Cavity Bandpass Filter - AE1730B11949 - Anatech Electronics, Inc.
Garfield, NJ, United States
1730 MHz Cavity Bandpass Filter
AE1730B11949
1730 MHz Cavity Bandpass Filter AE1730B11949
1730 MHz Cavity Bandpass Filter

1730 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1730B11949
Product Name 1730 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1730 MHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details