Anatech Electronics, Inc. 17266 MHz Cavity Band Pass Filter AE17266B11677

Description
17266 MHz Cavity Band Pass Filter
Request a Quote
Description
17266 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
17266 MHz Cavity Band Pass Filter - AE17266B11677 - Anatech Electronics, Inc.
Garfield, NJ, United States
17266 MHz Cavity Band Pass Filter
AE17266B11677
17266 MHz Cavity Band Pass Filter AE17266B11677
17266 MHz Cavity Band Pass Filter

17266 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE17266B11677
Product Name 17266 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 17266 MHz
Bandwidth 9.02E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details