Anatech Electronics, Inc. 17005 MHz Cavity Bandpass Filter AE17005B11523

Description
17005 MHz Cavity Bandpass Filter
Request a Quote
Description
17005 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
17005 MHz Cavity Bandpass Filter - AE17005B11523 - Anatech Electronics, Inc.
Garfield, NJ, United States
17005 MHz Cavity Bandpass Filter
AE17005B11523
17005 MHz Cavity Bandpass Filter AE17005B11523
17005 MHz Cavity Bandpass Filter

17005 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE17005B11523
Product Name 17005 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 17005 MHz
Bandwidth 2.25E6 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details