Anatech Electronics, Inc. 17000 MHz Cavity Band Pass Filter AE17000B1378

Description
17000 MHz Cavity Band Pass Filter
Request a Quote
Description
17000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
17000 MHz Cavity Band Pass Filter - AE17000B1378 - Anatech Electronics, Inc.
Garfield, NJ, United States
17000 MHz Cavity Band Pass Filter
AE17000B1378
17000 MHz Cavity Band Pass Filter AE17000B1378
17000 MHz Cavity Band Pass Filter

17000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE17000B1378
Product Name 17000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 17000 MHz
Bandwidth 2.70E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details