Anatech Electronics, Inc. 16 kHz LC Band Pass Filter AE16KB10943

Description
16 kHz LC Band Pass Filter
Request a Quote
Description
16 kHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 kHz LC Band Pass Filter - AE16KB10943 - Anatech Electronics, Inc.
Garfield, NJ, United States
16 kHz LC Band Pass Filter
AE16KB10943
16 kHz LC Band Pass Filter AE16KB10943
16 kHz LC Band Pass Filter

16 kHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16KB10943
Product Name 16 kHz LC Band Pass Filter
Filter Type Bandpass
Fc 0.0160 MHz
Bandwidth 6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details