Anatech Electronics, Inc. 1652 - 1695 MHz Cavity Bandpass Filter AE1673B12054

Description
1652 - 1695 MHz Cavity Bandpass Filter
Request a Quote
Description
1652 - 1695 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1652 - 1695 MHz Cavity Bandpass Filter - AE1673B12054 - Anatech Electronics, Inc.
Garfield, NJ, United States
1652 - 1695 MHz Cavity Bandpass Filter
AE1673B12054
1652 - 1695 MHz Cavity Bandpass Filter AE1673B12054
1652 - 1695 MHz Cavity Bandpass Filter

1652 - 1695 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1673B12054
Product Name 1652 - 1695 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1673 MHz
Bandwidth 43000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details