Anatech Electronics, Inc. 16.7 GHz Cavity Band Pass Filter AE16700B11079

Description
16.7 GHz Cavity Band Pass Filter
Request a Quote
Description
16.7 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16.7 GHz Cavity Band Pass Filter - AE16700B11079 - Anatech Electronics, Inc.
Garfield, NJ, United States
16.7 GHz Cavity Band Pass Filter
AE16700B11079
16.7 GHz Cavity Band Pass Filter AE16700B11079
16.7 GHz Cavity Band Pass Filter

16.7 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16700B11079
Product Name 16.7 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 16700 MHz
Bandwidth 3.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details