Anatech Electronics, Inc. 1650 MHz Cavity Band Pass Filter AE1650B11999

Description
1650 MHz Cavity Band Pass Filter
Request a Quote
Description
1650 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1650 MHz Cavity Band Pass Filter - AE1650B11999 - Anatech Electronics, Inc.
Garfield, NJ, United States
1650 MHz Cavity Band Pass Filter
AE1650B11999
1650 MHz Cavity Band Pass Filter AE1650B11999
1650 MHz Cavity Band Pass Filter

1650 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1650B11999
Product Name 1650 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 50000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details