Anatech Electronics, Inc.
164MHz Band Pass Filter
AE164B6933
Description
164MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
164MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE164B6933 |
|
Product Name
|
164MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
164 MHz
|
|
Bandwidth
|
8000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4675 MHz
Bandwidth
560000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5550 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
2315 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details