Anatech Electronics, Inc. 1636 MHz Cavity Band Pass Filter AE1636B11622

Description
1636 MHz Cavity Band Pass Filter
Request a Quote
Description
1636 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1636 MHz Cavity Band Pass Filter - AE1636B11622 - Anatech Electronics, Inc.
Garfield, NJ, United States
1636 MHz Cavity Band Pass Filter
AE1636B11622
1636 MHz Cavity Band Pass Filter AE1636B11622
1636 MHz Cavity Band Pass Filter

1636 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1636B11622
Product Name 1636 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1636 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details