Anatech Electronics, Inc. 1625 MHz Cavity Band Pass Filter AE1625B9073

Description
1625 MHz Cavity Band Pass Filter
Request a Quote
Description
1625 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1625 MHz Cavity Band Pass Filter - AE1625B9073 - Anatech Electronics, Inc.
Garfield, NJ, United States
1625 MHz Cavity Band Pass Filter
AE1625B9073
1625 MHz Cavity Band Pass Filter AE1625B9073
1625 MHz Cavity Band Pass Filter

1625 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1625B9073
Product Name 1625 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details