Anatech Electronics, Inc. 1621.25MHz Cavity Bandpass Filter AE1621LB12152

Description
1621.25MHz Cavity Bandpass Filter
Request a Quote
Description
1621.25MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1621.25MHz Cavity Bandpass Filter - AE1621LB12152 - Anatech Electronics, Inc.
Garfield, NJ, United States
1621.25MHz Cavity Bandpass Filter
AE1621LB12152
1621.25MHz Cavity Bandpass Filter AE1621LB12152
1621.25MHz Cavity Bandpass Filter

1621.25MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1621LB12152
Product Name 1621.25MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1621 MHz
Insertion Loss 0.1000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details