Anatech Electronics, Inc. 16000 MHz Waveguide Bandpass Filter AE16000WB11563

Description
16000 MHz Waveguide Bandpass Filter
Request a Quote
Description
16000 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16000 MHz Waveguide Bandpass Filter - AE16000WB11563 - Anatech Electronics, Inc.
Garfield, NJ, United States
16000 MHz Waveguide Bandpass Filter
AE16000WB11563
16000 MHz Waveguide Bandpass Filter AE16000WB11563
16000 MHz Waveguide Bandpass Filter

16000 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16000WB11563
Product Name 16000 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 60000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details