Anatech Electronics, Inc. 16000 MHz Waveguide Bandpass Filter AE16000WB11549

Description
16000 MHz Waveguide Bandpass Filter
Request a Quote
Description
16000 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16000 MHz Waveguide Bandpass Filter - AE16000WB11549 - Anatech Electronics, Inc.
Garfield, NJ, United States
16000 MHz Waveguide Bandpass Filter
AE16000WB11549
16000 MHz Waveguide Bandpass Filter AE16000WB11549
16000 MHz Waveguide Bandpass Filter

16000 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16000WB11549
Product Name 16000 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 50000 kHz
Insertion Loss 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details